Status: | Active |
---|---|
Series: | 25LC256 |
RoHS: | Compliant |
No distributors results available
32,768 x 8-bit (256 Kbit) |
Supports SPI modes 0 and 3 |
Up to 10 MHz clock frequency |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 6mA (Max) at 10 MHz |
Write current: 5 mA (Max) at 5.5 V |
Standby current: 5 Ī¼A (Max) at 5.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40Ā°C to 85Ā°C |
Extended (E): -40Ā°C to +125Ā°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP, SOIC, SOIJ, and TSSOP, as well as 5x6mm DFN |
Density (Organization) | 256 Kbit |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 10 MHz |
Page Size (bytes) | 64 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Data Sheets |
---|
25AA256/25LC256 256K SPI Bus Serial EEPROM |
25LCXXX 8K-256K SPI Serial EEPROM High-Temp Family Data Sheet |
25LC256 256K SPI Bus Serial EEPROM Extended Operating Temperatures |
Board Design Files |
---|
Verilog Model - 25xx256 Devices |
IBIS Model - 25xx256 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLABĀ® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Where can I find additional details, specifications and documents for a 25LC256T-I/STRVA?
Additional datasheets, footprints and schematics for 25LC256T-I/STRVA are listed on our Part Details page. You can also find images and similar parts to 25LC256T-I/STRVA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC256T-I/STRVA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LC256T-I/STRVA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC256T-I/STRVA you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC256T-I/STRVA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25LC256T-I/STRVA have stock available?
There is no stock from authorised distributors for 25LC256T-I/STRVA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC256T-I/STRVA often in real-time on the comparison pages.
What if I can't find stock of 25LC256T-I/STRVA?
You can fill out our help required form which you can use to request a quote for 25LC256T-I/STRVA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.