Status: | Active |
---|---|
Series: | 25LC256 |
RoHS: | Compliant |
32,768 x 8-bit (256 Kbit) |
Supports SPI modes 0 and 3 |
Up to 10 MHz clock frequency |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 6mA (Max) at 10 MHz |
Write current: 5 mA (Max) at 5.5 V |
Standby current: 5 μA (Max) at 5.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40°C to 85°C |
Extended (E): -40°C to +125°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP, SOIC, SOIJ, and TSSOP, as well as 5x6mm DFN |
Density (Organization) | 256 Kbit |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 10 MHz |
Page Size (bytes) | 64 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +150C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
25AA256/25LC256 256K SPI Bus Serial EEPROM |
25LCXXX 8K-256K SPI Serial EEPROM High-Temp Family Data Sheet |
25LC256 256K SPI Bus Serial EEPROM Extended Operating Temperatures |
Board Design Files |
---|
Verilog Model - 25xx256 Devices |
IBIS Model - 25xx256 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
256k, 32K X 8, 2.5V SER EE HIGH TEMP | Microchip Technology |
256K, 32K X 8, 2.5V Ser Ee 150C 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip 25LC256T-H/SN | Newark Electronics |
256K, 32K X 8, 2.5V SER EE 150C | Microchip Technology Inc. 25LC256T-H/SN | RS Americas |
EEPROM, AEC-Q100, 256KBIT, -40TO150DEG C | Farnell |
Where can I find additional details, specifications and documents for a 25LC256T-H/SN?
Additional datasheets, footprints and schematics for 25LC256T-H/SN are listed on our Part Details page. You can also find images and similar parts to 25LC256T-H/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC256T-H/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LC256T-H/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC256T-H/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC256T-H/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25LC256T-H/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 25LC256T-H/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC256T-H/SN often in real-time on the comparison pages.
What if I can't find stock of 25LC256T-H/SN?
You can fill out our help required form which you can use to request a quote for 25LC256T-H/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.