Status: | Active |
---|---|
Series: | 25LC160D |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$0.71
|
10,185
in stock
|
Buy Now |
2048 x 8-bit (16 Kbit) |
Supports SPI modes 0 and 3 |
Up to 10 MHz clock frequency |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 5 mA (Max) at 10 MHz |
Write current: 5 mA (Max) at 10 MHz |
Standby current: 5 ĀµA (Max) at 5.5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention > 200 years |
Industrial (I): -40Ā°C to 85Ā°C |
Extended (E): -40Ā°C to +125Ā°C |
Extended+ (H): -40Ā°C to +150Ā°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead PDIP and SOIC, and advanced packages including 8-lead MSOP, 8-lead TSSOP and 8-lead 2x3 TDFN |
Density (Organization) | 16 Kbit |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 10 MHz |
Page Size (bytes) | 32 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tube (150) |
Data Sheets |
---|
25LCXXX 8K-256K SPI Serial EEPROM High-Temp Family Data Sheet |
25AA160C/D, 25LC160C/D, 16-Kbit SPI Bus Serial EEPROM |
Board Design Files |
---|
Verilog Model - 25xx160D Devices |
IBIS Model - 25xx160D Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLABĀ® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
8K/16K SPI EEPROM Migration |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.466667 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
16K, 32B PAGE, 2.5V, SER EE | Microchip Technology |
Where can I find additional details, specifications and documents for a 25LC160D-E/MNY?
Additional datasheets, footprints and schematics for 25LC160D-E/MNY are listed on our Part Details page. You can also find images and similar parts to 25LC160D-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25LC160D-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25LC160D-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25LC160D-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 25LC160D-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 25LC160D-E/MNY have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for 25LC160D-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25LC160D-E/MNY often in real-time on the comparison pages.
What if I can't find stock of 25LC160D-E/MNY?
You can fill out our help required form which you can use to request a quote for 25LC160D-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.