Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 630mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Various |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | - |
Plug Type | AU EU UK US |
SVHC | No SVHC (12-Jan-2017) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Where can I find additional details, specifications and documents for a 25HK-AW-240A063-CP?
Additional datasheets, footprints and schematics for 25HK-AW-240A063-CP are listed on our Part Details page. You can also find images and similar parts to 25HK-AW-240A063-CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25HK-AW-240A063-CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25HK-AW-240A063-CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25HK-AW-240A063-CP fall under?
The 25HK-AW-240A063-CP is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to 25HK-AW-240A063-CP when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25HK-AW-240A063-CP you can contact the distributor directly for product support, shipping queries etc.
Is the 25HK-AW-240A063-CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25HK-AW-240A063-CP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 25HK-AW-240A063-CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25HK-AW-240A063-CP often in real-time on the comparison pages.
What if I can't find stock of 25HK-AW-240A063-CP?
You can fill out our help required form which you can use to request a quote for 25HK-AW-240A063-CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.