Status: | Unknown |
---|---|
Series: | 5206 Series |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 18W |
Output Voltage - Output 1 | 6V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.1mm x 5.5mm x 12mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 100V AC to 240V AC |
Product Range | 5206 Series |
Plug Type | Mains Plug Sold Separately |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 100V |
Output Current Max | 3A |
Where can I find additional details, specifications and documents for a 25HK-AB-060A300-D5?
Additional datasheets, footprints and schematics for 25HK-AB-060A300-D5 are listed on our Part Details page. You can also find images and similar parts to 25HK-AB-060A300-D5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25HK-AB-060A300-D5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25HK-AB-060A300-D5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25HK-AB-060A300-D5 fall under?
The 25HK-AB-060A300-D5 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to 25HK-AB-060A300-D5 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25HK-AB-060A300-D5 you can contact the distributor directly for product support, shipping queries etc.
Is the 25HK-AB-060A300-D5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25HK-AB-060A300-D5 have stock available?
There is no stock from authorised distributors for 25HK-AB-060A300-D5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25HK-AB-060A300-D5 often in real-time on the comparison pages.
What if I can't find stock of 25HK-AB-060A300-D5?
You can fill out our help required form which you can use to request a quote for 25HK-AB-060A300-D5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.