Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Various |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | - |
Plug Type | AU EU UK US |
Applications | General Purpose |
Approval Bodies | CE UL |
External Depth | 41mm |
External Length / Height | 89mm |
External Width | 56mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Lead Length | 1.8m |
Operating Temperature Max | 40°C |
Operating Temperature Min | 0°C |
Output Current Max | 2A |
Power Rating | 30W |
Power Supply Mounting | Plug In |
Power Supply Type | Switch Mode |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
Supply Voltage Min | 90V |
PSU, DESKTOP/PLUG-IN, 30W, 15V | element14 |
Where can I find additional details, specifications and documents for a 25HK-HP30-A15?
Additional datasheets, footprints and schematics for 25HK-HP30-A15 are listed on our Part Details page. You can also find images and similar parts to 25HK-HP30-A15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25HK-HP30-A15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25HK-HP30-A15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25HK-HP30-A15 fall under?
The 25HK-HP30-A15 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to 25HK-HP30-A15 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25HK-HP30-A15 you can contact the distributor directly for product support, shipping queries etc.
Is the 25HK-HP30-A15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25HK-HP30-A15 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 25HK-HP30-A15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25HK-HP30-A15 often in real-time on the comparison pages.
What if I can't find stock of 25HK-HP30-A15?
You can fill out our help required form which you can use to request a quote for 25HK-HP30-A15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.