Status: | Unknown |
---|---|
Series: | CP Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 24W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 2.66A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Various |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | CP Series |
Plug Type | AU EU UK US |
Applications | General Purpose |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 2.66A |
Plug In Adaptor Power Supply, Aus, Euro, Uk, Us, 90 V, 264 V, 24 W, 9 V, 2.66 A Rohs Compliant: Yes |Ideal Power 25HK-AJ-090A266-CP | Newark Electronics |
PSU, DESKTOP/PLUG-IN, 22.5W, 9V | Farnell |
Where can I find additional details, specifications and documents for a 25HK-AJ-090A266-CP?
Additional datasheets, footprints and schematics for 25HK-AJ-090A266-CP are listed on our Part Details page. You can also find images and similar parts to 25HK-AJ-090A266-CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25HK-AJ-090A266-CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25HK-AJ-090A266-CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25HK-AJ-090A266-CP fall under?
The 25HK-AJ-090A266-CP is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to 25HK-AJ-090A266-CP when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25HK-AJ-090A266-CP you can contact the distributor directly for product support, shipping queries etc.
Is the 25HK-AJ-090A266-CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25HK-AJ-090A266-CP have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 25HK-AJ-090A266-CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25HK-AJ-090A266-CP often in real-time on the comparison pages.
What if I can't find stock of 25HK-AJ-090A266-CP?
You can fill out our help required form which you can use to request a quote for 25HK-AJ-090A266-CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.