Status: | Unknown |
---|---|
Series: | ET Series |
RoHS: | Unknown |
Prices starting from US$947.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,611.86
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$1,832.53
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$2,048.67
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$1,750.00
|
6
in stock
|
Buy Now | |
Electro Enterprises
from US$947.53
|
1
in stock
|
Buy Now | |
RS Americas
from US$2,873.91
|
-
|
Buy Now | |
Carlton-Bates
from US$1,767.71
|
-
|
Buy Now | |
Sager
from US$1,735.92
|
-
|
Buy Now |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | ET Series |
Contact Current Max | 4A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | - |
Sealed Oi Switch/Honeywell |Honeywell 25ET1-T-F | Newark Electronics |
Toggle Switches Switch Toggle SPDT Lever 4A 28VDC | Rapid Electronics |
Honeywell Toggle Switch, SPDT, Latched, 4A, 28VDC, | Distrelec |
Toggle Switch,1 Pole, Electrically held- 2 Position, T type Terminal, Locking Leve | Honeywell 25ET1-T-F | RS Americas |
Switch, Toggle | Carlton-Bates |
Where can I find additional details, specifications and documents for a 25ET1TF?
Additional datasheets, footprints and schematics for 25ET1TF are listed on our Part Details page. You can also find images and similar parts to 25ET1TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25ET1TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25ET1TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25ET1TF fall under?
The 25ET1TF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 25ET1TF when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25ET1TF you can contact the distributor directly for product support, shipping queries etc.
Is the 25ET1TF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25ET1TF have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Electro Enterprises have stock available or on a lead time for 25ET1TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25ET1TF often in real-time on the comparison pages.
What if I can't find stock of 25ET1TF?
You can fill out our help required form which you can use to request a quote for 25ET1TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.