Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Width | 57.15mm |
---|---|
External Height | 58.74mm |
Raceway / Duct Color | Ivory |
Raceway / Duct Material | Steel |
Accessory Type | Vertical Drop Power Pole |
For Use With | Communiation Cable & Wire |
RoHS Compliant | No |
Power Outlet Strip | Newark Electronics |
Where can I find additional details, specifications and documents for a 25DTC-4?
Additional datasheets, footprints and schematics for 25DTC-4 are listed on our Part Details page. You can also find images and similar parts to 25DTC-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25DTC-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25DTC-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25DTC-4 fall under?
The 25DTC-4 is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.
Can I view similar or alternative parts?
You can view similar parts to 25DTC-4 when available in the Raceway & Duct range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25DTC-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 25DTC-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25DTC-4 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 25DTC-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25DTC-4 often in real-time on the comparison pages.
What if I can't find stock of 25DTC-4?
You can fill out our help required form which you can use to request a quote for 25DTC-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.