Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.24
|
34
in stock
|
Buy Now | |
RS Americas
from US$3.59
|
49
in stock
|
Buy Now | |
Distrelec
from US$19.32
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Jameco Electronics
from US$12.95
|
-
|
Buy Now | |
element14
from US$0.41
|
-
|
Buy Now | |
Relay Specialties
from US$0.49
|
-
|
Buy Now | |
Sager
from US$44.28
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now |
Supply Voltage | 6.3V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 (10mm) |
MSCP | 0.65 |
Average Bulb Life | 5000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.25A |
External Length / Height | 26.8mm |
Operating life Time | 10000h |
Power Rating | 1.57W |
Total Light Output | 8.2lm |
Voltage Rating | 6.3V |
Voltage Rating VAC | 6.3V |
LAMP, WEDGE, T3.1/4, 6.3V, 1.575W | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6.3V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 |
MSCP | 0.65 |
Average Bulb Life | 5000h |
Lamp, Wedge, T-3 1/4, 6.3V | Newark Electronics |
CML LAMPS - LAMP TYPE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 6.3V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 |
MSCP | 0.65 |
Average Bulb Life | 5000h |
Power Rating | 1.57W |
RoHS Compliant | Yes |
4-11/16" Box 2-1/8" Deep 1/2"-3/4" -1-1/4" Knockout | RACO 259 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conduit Configuration | Straight |
---|---|
Trade Size | 2" |
Conduit Material | Malleable Iron |
Conduit Colour | Metallic - Zinc Finish |
External Length | 66.68mm |
RoHS Compliant | No |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit USB LiIon/LiPoly charger - v1.2 | Distrelec |
Adafruit Industries 259 USB Li-Ion/LiPoly Charger - v1.2 | Jameco Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 259?
Additional datasheets, footprints and schematics for 259 are listed on our Part Details page. You can also find images and similar parts to 259 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 259 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 259 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 259 fall under?
The 259 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 259 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 259 you can contact the distributor directly for product support, shipping queries etc.
Is the 259 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 259 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Newark Electronics and Jameco Electronics have stock available or on a lead time for 259.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 259 often in real-time on the comparison pages.
What if I can't find stock of 259?
You can fill out our help required form which you can use to request a quote for 259 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.