Status: | Unknown |
---|---|
Series: | smartPrinter |
RoHS: | Unknown |
Prices starting from US$588.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,143.82
|
4
in stock
|
Buy Now | |
Conrad
from US$679.20
|
6
in stock
|
Buy Now | |
element14
from US$1,324.68
|
4
in stock
|
Buy Now | |
Farnell
from US$1,224.02
|
4
in stock
|
Buy Now | |
Distrelec
from US$1,427.92
|
1
in stock
|
Buy Now | |
SOS electronic
from US$588.28
|
1
in stock
|
Buy Now | |
RS
from US$828.69
|
-
|
Buy Now | |
Future Electronics
from US$1,287.61
|
-
|
Buy Now |
Printer Technology | Thermal Transfer |
---|---|
Printer Type | Desktop |
Supply Voltage VAC | 240V |
Languages | - |
Product Range | smartPrinter |
Thermal transfer printer smartPRINTER for the complete control cabinet inscription.This text is machine translated. | Conrad |
Wire Marker Printer, Tft-Lcd | Newark Electronics |
WIRE MARKER PRINTER, TFT-LCD | element14 |
Wago Smart Printer with Marking Material, Thermal Transfer, 127mm/s, 300 dpi | Distrelec |
Thermal transfer printer, Smart Printer for complete control cabinet marking, 300 dpi | SOS electronic |
Thermal transfer printer | RS |
smart PRINTER | Future Electronics |
Where can I find additional details, specifications and documents for a 258-5000?
Additional datasheets, footprints and schematics for 258-5000 are listed on our Part Details page. You can also find images and similar parts to 258-5000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 258-5000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 258-5000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 258-5000 fall under?
The 258-5000 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 258-5000 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 258-5000 you can contact the distributor directly for product support, shipping queries etc.
Is the 258-5000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 258-5000 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 258-5000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 258-5000 often in real-time on the comparison pages.
What if I can't find stock of 258-5000?
You can fill out our help required form which you can use to request a quote for 258-5000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.