Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
2 1/2 M.i. Connector(Str.reli |Abb Thomas & Betts 2585 | Newark Electronics |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | 3.8mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 50.8mm |
Width | 50.8mm |
Accessory Type | Cable Tie Holder |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2585?
Additional datasheets, footprints and schematics for 2585 are listed on our Part Details page. You can also find images and similar parts to 2585 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2585 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2585 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2585 fall under?
The 2585 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2585 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2585 you can contact the distributor directly for product support, shipping queries etc.
Is the 2585 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2585 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 2585.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2585 often in real-time on the comparison pages.
What if I can't find stock of 2585?
You can fill out our help required form which you can use to request a quote for 2585 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.