Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 26Core |
Wire Gauge | 30AWG |
Conductor Area CSA | 0.049mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Grey |
Cable Width | 16.51mm |
No. of Max Strands x Strand Size | Solid |
Pitch Spacing | 0.635mm |
Voltage Rating | 150V |
Conductor Material | Copper |
Jacket Material | PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approval Category | UL 2678 |
Cable Type | Flat (Ribbon) |
Colour | Grey |
Conductor Make-up | 1/0.254mm |
Impedance | 80ohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -20°C |
FLAT CABLE .025 AWG 30, 26 CO | TTI Europe |
RIBBON CABLE, 26 WAY 30.5M | element14 |
RIBBON CABLE, 26WAY, 30.5M | Farnell |
Cable Ribbon 26Conductors 30AWG 30.48m Solid Bare Copper Gray 150V 1.5A Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-57013-5?
Additional datasheets, footprints and schematics for 2-57013-5 are listed on our Part Details page. You can also find images and similar parts to 2-57013-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-57013-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-57013-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-57013-5 fall under?
The 2-57013-5 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2-57013-5 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-57013-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-57013-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-57013-5 have stock available?
Authorised distributors including TTI Europe, element14, Farnell and Avnet Abacus have stock available or on a lead time for 2-57013-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-57013-5 often in real-time on the comparison pages.
What if I can't find stock of 2-57013-5?
You can fill out our help required form which you can use to request a quote for 2-57013-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.