Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | 4.8mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 104mm |
Width | 104mm |
Body Material | Nylon 6.6 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2570?
Additional datasheets, footprints and schematics for 2570 are listed on our Part Details page. You can also find images and similar parts to 2570 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2570 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2570 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2570 fall under?
The 2570 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2570 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2570 you can contact the distributor directly for product support, shipping queries etc.
Is the 2570 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2570 have stock available?
Authorised distributors including RS, RS Americas, Rapid Electronics and Newark Electronics have stock available or on a lead time for 2570.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2570 often in real-time on the comparison pages.
What if I can't find stock of 2570?
You can fill out our help required form which you can use to request a quote for 2570 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.