Status: | Unknown |
---|---|
Series: | 2560 Series |
RoHS: | Unknown |
Product Range | 2560 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 300MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 140 Mpts |
Calculated Rise Time | 1.2ns |
Scope Display Type | TFT LCD Color |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bumper / Feet Mounting | Adhesive |
---|---|
Height | 3.8mm |
Base Diameter | 9.5mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Transparent |
Bumper / Feet Material | PU (Polyurethane) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2568?
Additional datasheets, footprints and schematics for 2568 are listed on our Part Details page. You can also find images and similar parts to 2568 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2568 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2568 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2568 fall under?
The 2568 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to 2568 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2568 you can contact the distributor directly for product support, shipping queries etc.
Is the 2568 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2568 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 2568.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2568 often in real-time on the comparison pages.
What if I can't find stock of 2568?
You can fill out our help required form which you can use to request a quote for 2568 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.