Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.24
Socket Mounting | Free Hanging |
---|---|
Socket Terminals | - |
No. of Pins | 11Pins |
Current Rating | 5A |
Voltage Rating | 250VAC |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Base |
For Use With | TMR 48 Analog Timers |
Digital Timer, 48 x 48, Relay Socket 11-P Octal, 1/16 DIN Rail, TMR48D Series | Crouzet 25622080 | RS Americas |
11-pin connector base for TMR 48 | RS |
Relays accessories: socket | Transfer Multisort Elektronik |
11-Pin Base Socket Din Rail Mount/Crouzet Controls |Crouzet 25622080 | Newark Electronics |
RELAY BASE, 11 PIN | element14 |
Where can I find additional details, specifications and documents for a 25 622 080?
Additional datasheets, footprints and schematics for 25 622 080 are listed on our Part Details page. You can also find images and similar parts to 25 622 080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25 622 080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25 622 080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25 622 080 fall under?
The 25 622 080 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 25 622 080 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25 622 080 you can contact the distributor directly for product support, shipping queries etc.
Is the 25 622 080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25 622 080 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 25 622 080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25 622 080 often in real-time on the comparison pages.
What if I can't find stock of 25 622 080?
You can fill out our help required form which you can use to request a quote for 25 622 080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.