Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 2Positions |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Wire Connection Method | Screw |
Rated Current | 1.5A |
Terminal Block, Pcb, 2 Position, 20-14Awg | Newark Electronics |
TERMINAL BLOCK, PCB, 2 POSITION, 20-14AWG | element14 |
Where can I find additional details, specifications and documents for a 25.613.2256.1?
Additional datasheets, footprints and schematics for 25.613.2256.1 are listed on our Part Details page. You can also find images and similar parts to 25.613.2256.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25.613.2256.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25.613.2256.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25.613.2256.1 fall under?
The 25.613.2256.1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 25.613.2256.1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25.613.2256.1 you can contact the distributor directly for product support, shipping queries etc.
Is the 25.613.2256.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25.613.2256.1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 25.613.2256.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25.613.2256.1 often in real-time on the comparison pages.
What if I can't find stock of 25.613.2256.1?
You can fill out our help required form which you can use to request a quote for 25.613.2256.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.