Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
13,846
in stock
|
Buy Now | |
TE Store
from US$0.41
|
113,896
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
30,000
in stock
|
Buy Now | |
element14
from US$0.44
|
13,846
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
12
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Size | 20 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7.5A |
Termination Method to Wire & Cable | Crimp |
CONT PIN Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Size: Size 20 Wire Size: 20 AWG Pin Gold Size 20 | Connector Contact | Part Number: 2560-201-2031L | Internal Number: 2560-201-2031L | 20 AWG | TE Connectivity | TE Store |
CONT PIN M39029/64-369 | TTI Europe |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
Contpin Rohs Compliant: Yes |Deutsch Te Connectivity 2560-201-2031L | Newark Electronics |
PIN Contact Size 20 Crimp Straight Cable Mount | Avnet America |
Deutsch 2560-201-2031L Crimp Pin Contact, Gold, Size 20, 2420 AWG, HD Series | TE Connectivity DEUTSCH 2560-201-2031L | RS Americas |
Where can I find additional details, specifications and documents for a 2560-201-2031L?
Additional datasheets, footprints and schematics for 2560-201-2031L are listed on our Part Details page. You can also find images and similar parts to 2560-201-2031L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2560-201-2031L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2560-201-2031L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2560-201-2031L fall under?
The 2560-201-2031L is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2560-201-2031L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2560-201-2031L you can contact the distributor directly for product support, shipping queries etc.
Is the 2560-201-2031L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2560-201-2031L have stock available?
Authorised distributors including TE Store, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for 2560-201-2031L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2560-201-2031L often in real-time on the comparison pages.
What if I can't find stock of 2560-201-2031L?
You can fill out our help required form which you can use to request a quote for 2560-201-2031L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.