Status: | Unknown |
---|---|
Series: | 250 Series |
RoHS: | Unknown |
Prices starting from US$18.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.17
|
1,288
in stock
|
Buy Now | |
element14
from US$28.35
|
472
in stock
|
Buy Now | |
Farnell
from US$27.98
|
472
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$29.88
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$27.85
|
-
|
Buy Now | |
Avnet America
from US$18.30
|
-
|
Buy Now | |
RS Americas
from US$25.10
|
-
|
Buy Now | |
Sager
from US$19.49
|
-
|
Buy Now |
Supply Voltage | 5V |
---|---|
Current Type | DC |
Fan Frame Size | 25mm |
External Depth | 8mm |
Noise Rating | 23dBA |
Flow Rate - Imperial | 2.6cu.ft/min |
Flow Rate - Metric | 4.5m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 250 Series |
Power Rating | 600mW |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Height | 25mm |
External Width | 25mm |
Fixing Centres | 20mm |
Fixing Hole Diameter | 2.8mm |
Frame Dimensions | 25mm x 25mm x 8mm |
Input Voltage Max | 5.5V |
Input Voltage Min | 4.5V |
Lead Length | 160mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Operating life Time | 35000h |
Panel Cutout Diameter | 25mm |
Power Consumption | 0.6W |
Speed Range Max | 12000rpm |
Supply Voltage DC Max | 5.5V |
Supply Voltage DC Min | 4.5V |
Sleeve bearing slimline fan,25mm 5V 0.6W | RS |
FAN, 25MM, 5VDC, H | element14 |
Fan: DC | Transfer Multisort Elektronik |
Axial Fan, 25Mm, 5Vdc | Newark Electronics |
DC Fan Sintec-Sleeve Bearing 5V 0.6W 12000RPM 2.7CFM 23dB Flange Mount | Avnet America |
DC Fan, 5V, 25x25x8mm, 2.6CFM, 0.6W, 23dBA, 12000RPM, Wire Leads | ebm-papst 255H | RS Americas |
DC Fans DC Tubeaxial Fan, 25x25x8mm, 5VDC, 2.6CFM, 0.6W, 23dBA, 12000RPM, Sintec Bearing | Sager |
Where can I find additional details, specifications and documents for a 255H?
Additional datasheets, footprints and schematics for 255H are listed on our Part Details page. You can also find images and similar parts to 255H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 255H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 255H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 255H fall under?
The 255H is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 255H when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 255H you can contact the distributor directly for product support, shipping queries etc.
Is the 255H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 255H have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 255H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 255H often in real-time on the comparison pages.
What if I can't find stock of 255H?
You can fill out our help required form which you can use to request a quote for 255H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.