Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
3M 618 ABRASIVE SHEET P280 230x280mm | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector, Cord | Carlton-Bates |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | 2550 Series |
RoHS: | Compliant |
Product Range | 2550 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 300MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 24 kpts |
Calculated Rise Time | 1.2ns |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bumper / Feet Mounting | Adhesive |
---|---|
Height | 3.1mm |
Base Width | 12.7mm |
Bumper / Feet Style | Square |
Bumper / Feet Colour | Transparent |
Bumper / Feet Material | PU (Polyurethane) |
RoHS Compliant | Yes |
Feet (Bumpers) | Newark Electronics |
Where can I find additional details, specifications and documents for a 2559?
Additional datasheets, footprints and schematics for 2559 are listed on our Part Details page. You can also find images and similar parts to 2559 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2559 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2559 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2559 fall under?
The 2559 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2559 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2559 you can contact the distributor directly for product support, shipping queries etc.
Is the 2559 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2559 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 2559.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2559 often in real-time on the comparison pages.
What if I can't find stock of 2559?
You can fill out our help required form which you can use to request a quote for 2559 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.