Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 30 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Height | .61in, 15.494mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Polyester - GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 78 |
Packaging Method | Tray |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Row-to-Row Spacing | 5.08mm, .2in |
Termination Post & Tail Length | 4.318mm, .17in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C |
Conn Twin Leaf 30 Pos 100 C/L |Amp Te Connectivity 2-5583715-8 | Newark Electronics |
Conn Card Edge RCP 30 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-5583715-8?
Additional datasheets, footprints and schematics for 2-5583715-8 are listed on our Part Details page. You can also find images and similar parts to 2-5583715-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5583715-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5583715-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5583715-8 fall under?
The 2-5583715-8 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5583715-8 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5583715-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5583715-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5583715-8 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 2-5583715-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5583715-8 often in real-time on the comparison pages.
What if I can't find stock of 2-5583715-8?
You can fill out our help required form which you can use to request a quote for 2-5583715-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.