Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Sign Legend | Danger High Voltage |
---|---|
External Height | 254mm |
External Width | 355.6mm |
Body Material | Plastic |
Colour | Red/Black |
Legend | High Voltage |
RoHS Compliant | NA |
Safety Sign | Newark Electronics |
Safety Warning Sign | Carlton-Bates |
Where can I find additional details, specifications and documents for a 25533?
Additional datasheets, footprints and schematics for 25533 are listed on our Part Details page. You can also find images and similar parts to 25533 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25533 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25533 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25533 fall under?
The 25533 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to 25533 when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25533 you can contact the distributor directly for product support, shipping queries etc.
Is the 25533 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25533 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Conrad, RS Americas and Carlton-Bates have stock available or on a lead time for 25533.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25533 often in real-time on the comparison pages.
What if I can't find stock of 25533?
You can fill out our help required form which you can use to request a quote for 25533 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.