Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.41
|
202
in stock
|
Buy Now | |
Rapid Electronics
from US$1.70
|
7,606
in stock
|
Buy Now | |
Newark Electronics
from US$1.95
|
7,563
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
7,563
in stock
|
Buy Now | |
Distrelec
from US$1.81
|
7,563
in stock
|
Buy Now | |
Farnell
from US$2.16
|
6,075
in stock
|
Buy Now | |
TTI Europe
from US$1.55
|
1,620
in stock
|
Buy Now | |
TE Store
from US$2.43
|
281
in stock
|
Buy Now | |
element14
from US$1.68
|
65
in stock
|
Buy Now | |
RS Americas
from US$1.95
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.84
|
12
in stock
|
Buy Now | |
Future Electronics
from US$1.73
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Single Positions | 0 |
---|---|
Row-to-Row Spacing | 4.85mm, .191in |
Number of Positions | 36 |
Number of Rows | 2 |
Number of Dual Positions | 18 |
Keying & Polarized Position Locations | 0 |
Number of Power Positions | 36 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Height | 15.63mm, .75in |
Card Slot Depth | 7.63mm, .309in |
Power Contact Centerline | 2.54mm, .1in |
Operating Voltage | 400VAC, 400 V |
Housing Material | Polyester GF |
End Caps | Without |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Tail |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Position Locations Omitted | None |
Packaging Method | Box |
Packaging Quantity | 180 |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Contact Type | Socket |
Product Type | Connector Assembly |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Standard Card Edge Conn CONN SEC II 36 POS 100C/L | Rapid Electronics |
2-5530843-7 - Conn Sec Ii 18 Pos 100C/L |Amp Te Connectivity 2-5530843-7 | Newark Electronics |
TE Connectivity - AMP Card Edge PWR CONN SEC II 18 P 100C/L | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
2X18 POS CARD EDGE 2.54MM V0 | TTI Europe |
CONN SEC II 18 POS 100C/L Connector System: Board-to-Board Number of Positions: 36 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 36 2.54 mm .1" | Card Edge Power Connector | Part Number: 2-5530843-7 | Internal Number: 2-5530843-7 | TE Connectivity | TE Store |
CARD EDGE CONN, DUAL SIDE, 36POS, TH | element14 |
2-5530843 Series, Male Edge Conn, Through Hole Mount,18 Way,1 Row,4.85mm Pitch | TE Connectivity 2-5530843-7 | RS Americas |
Standard Edge II 36 Position Dual Row 2.54mm Pitch Through Hole Card Edge Conn | Future Electronics |
Conn Card Edge SKT 36 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Standard Edge II Series |
RoHS: | Unknown |
Product Range | Standard Edge II Series |
---|---|
No. of Contacts | 36Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 2.54mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | 4.85mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Card Edge |
Where can I find additional details, specifications and documents for a 2-5530843-7?
Additional datasheets, footprints and schematics for 2-5530843-7 are listed on our Part Details page. You can also find images and similar parts to 2-5530843-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5530843-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5530843-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5530843-7 fall under?
The 2-5530843-7 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5530843-7 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5530843-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5530843-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5530843-7 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-5530843-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5530843-7 often in real-time on the comparison pages.
What if I can't find stock of 2-5530843-7?
You can fill out our help required form which you can use to request a quote for 2-5530843-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.