Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.89
|
20
in stock
|
Buy Now | |
TE Store
from US$3.91
|
1,946
in stock
|
Buy Now | |
Rapid Electronics
from US$3.01
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$3.29
|
20
in stock
|
Buy Now | |
Future Electronics
from US$2.91
|
-
|
Buy Now | |
Avnet America
from US$2.53
|
-
|
Buy Now | |
RS Americas
from US$4.16
|
-
|
Buy Now | |
Distrelec
from US$3.48
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 70 |
Number of Positions | 70 |
Number of Rows | 2 |
Row-to-Row Spacing | .191in, 4.85mm |
Number of Dual Positions | 35 |
Number of Single Positions | 0 |
Keying & Polarized Position Locations | 0 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Power Contact Centerline | .1in, 2.54mm |
Card Slot Depth | .308in, 7.62mm |
Height | .74in, 15.62mm |
Operating Voltage | 400VAC, 400 V |
End Caps | Without |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Tail |
Mating Retention | Without |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
For Use With | Printed Circuit Board |
Packaging Method | Box |
Packaging Quantity | 90 |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CONN SEC II 35 POS 100C/L Connector System: Board-to-Board Number of Positions: 70 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 70 2.54 mm .1" | Card Edge Power Connector | Part Number: 2-5530843-3 | Internal Number: 2-5530843-3 | TE Connectivity | TE Store |
Standard Card Edge Conn Conn Sec Ii 35 Pos 100C/L |Amp Te Connectivity 2-5530843-3 | Newark Electronics |
Standard Card Edge Conn CONN SEC II 35 POS 100C/L | Rapid Electronics |
Conn Card Edge SKT 70 POS 2.54mm Solder ST Thru-Hole | Avnet America |
CONN SEC II 35 POS 100C/L, Card Edge Power Connectors | TE Connectivity 2-5530843-3 | RS Americas |
TE Connectivity - AMP Card Edge PWR CONN SEC II 35 P 100C/L | Distrelec |
Status: | Unknown |
---|---|
Series: | Standard Edge II Series |
RoHS: | Unknown |
Product Range | Standard Edge II Series |
---|---|
No. of Contacts | 70Contacts |
Pitch Spacing | 2.54mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Card Edge |
Where can I find additional details, specifications and documents for a 2-5530843-3?
Additional datasheets, footprints and schematics for 2-5530843-3 are listed on our Part Details page. You can also find images and similar parts to 2-5530843-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5530843-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5530843-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5530843-3 fall under?
The 2-5530843-3 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5530843-3 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5530843-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5530843-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5530843-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 2-5530843-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5530843-3 often in real-time on the comparison pages.
What if I can't find stock of 2-5530843-3?
You can fill out our help required form which you can use to request a quote for 2-5530843-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.