Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.57
|
69
in stock
|
Buy Now | |
TE Store
from US$6.82
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$5.99
|
166
in stock
|
Buy Now | |
element14
from US$5.83
|
69
in stock
|
Buy Now | |
Rapid Electronics
from US$8.59
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$9.61
|
20
in stock
|
Buy Now | |
Distrelec
from US$7.88
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.82
|
9
in stock
|
Buy Now | |
Future Electronics
from US$5.19
|
-
|
Buy Now | |
Avnet America
from US$6.12
|
-
|
Buy Now | |
RS Americas
from US$7.57
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Dual Positions | 50 |
---|---|
Number of Power Positions | 100 |
Keying & Polarized Position Locations | 0 |
Row-to-Row Spacing | .191in, 4.85mm |
Number of Rows | 2 |
Number of Single Positions | 0 |
PCB Mount Orientation | Vertical |
Number of Positions | 100 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
端子の下地めっきの材料 | Nickel |
Power Contact Centerline | 2.54mm, .1in |
Card Slot Depth | 7.61mm, .307in |
Height | .73in, 15.61mm |
Operating Voltage | 400 V, 400VAC |
Housing Color | Black |
End Caps | Without |
Housing Material | Polyester GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Tail |
Mating Alignment | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment Type | Keyed |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
For Use With | Printed Circuit Board |
Packaging Quantity | 72 |
Packaging Method | Package |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .187in, 4.75mm |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CONN SEC II 50 POS 100C/L Connector System: Board-to-Board Number of Positions: 100 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 100 2.54 mm .1" | Card Edge Power Connector | Part Number: 2-5530843-2 | Internal Number: 2-5530843-2 | TE Connectivity | TE Store |
Card Edge Conn, Dual Side, 100Pos, Th | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 100POS, TH | element14 |
Standard Card Edge Conn CONN SEC II 100POS 100C/L | Rapid Electronics |
TE Connectivity - AMP Card Edge PWR CONN SEC II 50 P 100C/L | Distrelec |
Conn Card Edge SKT 100 POS 2.54mm Solder ST Thru-Hole | Avnet America |
CONN SEC II 50 POS 100C/L, Card Edge Power Connectors | TE Connectivity 2-5530843-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Standard Edge II Series |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.78mm |
No. of Contacts | 100 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Phosphor Bronze |
Contact Plating - Mating Side | 0.76µm Gold Plated Contacts |
Connector Body Material | PET (Polyester) Glass Filled Body |
Product Range | Standard Edge II Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-5530843-2?
Additional datasheets, footprints and schematics for 2-5530843-2 are listed on our Part Details page. You can also find images and similar parts to 2-5530843-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5530843-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5530843-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5530843-2 fall under?
The 2-5530843-2 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5530843-2 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5530843-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5530843-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5530843-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 2-5530843-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5530843-2 often in real-time on the comparison pages.
What if I can't find stock of 2-5530843-2?
You can fill out our help required form which you can use to request a quote for 2-5530843-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.