Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1233995 |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.44
|
685
in stock
|
Buy Now | |
Heilind Electronics
from US$2.88
|
1,055
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
685
in stock
|
Buy Now | |
Rapid Electronics
from US$2.34
|
685
in stock
|
Buy Now | |
Chip One Stop
from US$2.56
|
685
in stock
|
Buy Now | |
Farnell
from US$2.81
|
575
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.88
|
316
in stock
|
Buy Now | |
TE Store
from US$3.25
|
192
in stock
|
Buy Now | |
Future Electronics
from US$2.21
|
-
|
Buy Now | |
Avnet America
from US$2.21
|
-
|
Buy Now | |
RS Americas
from US$2.91
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cover Type | Strain Relief |
---|---|
Number of Positions | 50 |
Packaging Quantity | 100 |
Packaging Method | Package, Kit |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KIT COVER 180 50 POS | Heilind Electronics |
D-Sub Backshells Strain Relief Cvr 50 180 Snap-On |Amp Te Connectivity 2-552008-1 | Newark Electronics |
D-Sub Backshells STRAIN RELIEF CVR 50 180 Snap-On | Rapid Electronics |
TE Connectivity - AMP D-Sub Covers KIT COVER 180 50 P | Distrelec |
KIT, COVER, 180, 50 POS Connector Cover Type: Strain Relief Cover Number of Positions: 50 Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Strain Relief Cover 50 | Connector Cap & Cover | Part Number: 2-552008-1 | Internal Number: 2-552008-1 | Alias Number: 1233995 | TE Connectivity | TE Store |
KIT | Future Electronics |
Connector Accessories Strain Relief Cover Kit Polyphenylene Oxide Black Bulk | Avnet America |
CHAMP IDC 180 degree Snap-On Strain Relief Cover | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Cover Kit |
---|---|
For Use With | CHAMP IDC Connectors |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | PPV (Polyphenylene Vinylene) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-552008-1?
Additional datasheets, footprints and schematics for 2-552008-1 are listed on our Part Details page. You can also find images and similar parts to 2-552008-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-552008-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-552008-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-552008-1 fall under?
The 2-552008-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 2-552008-1 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-552008-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-552008-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-552008-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-552008-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-552008-1 often in real-time on the comparison pages.
What if I can't find stock of 2-552008-1?
You can fill out our help required form which you can use to request a quote for 2-552008-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.