Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.46
|
352
in stock
|
Buy Now | |
Distrelec
from US$33.71
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$21.43
|
42
in stock
|
Buy Now | |
element14
from US$19.72
|
42
in stock
|
Buy Now | |
Farnell
from US$18.49
|
42
in stock
|
Buy Now | |
Future Electronics
from US$17.01
|
-
|
Buy Now | |
TTI Europe
from US$17.98
|
-
|
Buy Now |
Product Range | - |
---|---|
SVHC | No SVHC (12-Jan-2017) |
Littelfuse Battery clip with M8 threaded bolt 250 A | Distrelec |
Battery Clamp, 1Pos, Brass, 250A | Newark Electronics |
BATTERY CLAMP, 1POS, BRASS, 250A | element14 |
CF8 Series 58 V 250 A 40 x 22 x 48.5 mm High Currrent 1 pole Battery clamp | Future Electronics |
FUSEHOLDER ASSESORIES 250A 58V | TTI Europe |
Where can I find additional details, specifications and documents for a 255.1000.0001?
Additional datasheets, footprints and schematics for 255.1000.0001 are listed on our Part Details page. You can also find images and similar parts to 255.1000.0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 255.1000.0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 255.1000.0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 255.1000.0001 fall under?
The 255.1000.0001 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 255.1000.0001 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 255.1000.0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 255.1000.0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 255.1000.0001 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 255.1000.0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 255.1000.0001 often in real-time on the comparison pages.
What if I can't find stock of 255.1000.0001?
You can fill out our help required form which you can use to request a quote for 255.1000.0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.