Status: | Unknown |
---|---|
Series: | Quencharc Q Series |
RoHS: | Compliant |
Product Range | Quencharc Q Series |
---|---|
Capacitance | 0.25µF |
Capacitance Tolerance | ± 20% |
Resistance | 150ohm |
Resistance Tolerance | ± 10% |
Resistor Power Rating | 500mW |
Voltage Rating VAC | 250V |
RoHS Compliant | Yes |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 254M06QD150?
Additional datasheets, footprints and schematics for 254M06QD150 are listed on our Part Details page. You can also find images and similar parts to 254M06QD150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 254M06QD150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 254M06QD150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 254M06QD150 fall under?
The 254M06QD150 is listed under Passive Components > Capacitors > Arc Suppression / Snubber Networks.
Can I view similar or alternative parts?
You can view similar parts to 254M06QD150 when available in the Arc Suppression / Snubber Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 254M06QD150 you can contact the distributor directly for product support, shipping queries etc.
Is the 254M06QD150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 254M06QD150 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for 254M06QD150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 254M06QD150 often in real-time on the comparison pages.
What if I can't find stock of 254M06QD150?
You can fill out our help required form which you can use to request a quote for 254M06QD150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.