Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Switches | 2 |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 2 |
Contact Base Material | Beryllium Copper |
Contact Current Rating | 1.5A |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Contact Mating Area Plating Material | Gold |
Length | 7.11mm, .28in |
Height | .29in, 7.36mm |
Voltage Rating | 50VDC |
Housing Color | Black |
Centerline | .1in, 2.54mm |
Housing Material | Polyester GF |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | White dot identifies pin 1. |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 44 |
Product Type | Switch |
Sealed | No |
Actuator Style | Recessed Rocker |
Switch Type | DIP |
Termination Post Length | .14in, 3.56mm |
Operating Temperature Range | -55 – 105°C |
Dip Sw Assy-Blk Spst-2Pos |Alcoswitch Te Connectivity 2-5435166-9 | Newark Electronics |
Switch DIP ON OFF SPST 2 Recessed Rocker PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, Dip Switch, Assy-Blk Spst-2Pos | TE Connectivity 2-5435166-9 | RS Americas |
Special Order: DIP SW ASSY-BLK SPST-2POS Dip Switch | Part Number: 2-5435166-9 | Internal Number: 2-5435166-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-5435166-9?
Additional datasheets, footprints and schematics for 2-5435166-9 are listed on our Part Details page. You can also find images and similar parts to 2-5435166-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5435166-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5435166-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5435166-9 fall under?
The 2-5435166-9 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-5435166-9 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5435166-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5435166-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5435166-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 2-5435166-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5435166-9 often in real-time on the comparison pages.
What if I can't find stock of 2-5435166-9?
You can fill out our help required form which you can use to request a quote for 2-5435166-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.