Status: | Unknown |
---|---|
Series: | 2540B Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | 2540B Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 100MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 16 kpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | QVGA LCD Color |
RoHS Compliant | Yes |
Oscilloscope, Digital, 2Ch, 100Mhz, 1Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a 2542B-GEN?
Additional datasheets, footprints and schematics for 2542B-GEN are listed on our Part Details page. You can also find images and similar parts to 2542B-GEN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2542B-GEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2542B-GEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2542B-GEN fall under?
The 2542B-GEN is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to 2542B-GEN when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2542B-GEN you can contact the distributor directly for product support, shipping queries etc.
Is the 2542B-GEN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2542B-GEN have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2542B-GEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2542B-GEN often in real-time on the comparison pages.
What if I can't find stock of 2542B-GEN?
You can fill out our help required form which you can use to request a quote for 2542B-GEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.