Status: | Unknown |
---|---|
Series: | 253 Series |
RoHS: | Unknown |
Sensor Output | Current |
---|---|
Current Measuring Range AC | 1A to 10A |
Accuracy % | 0.5% |
Product Range | 253 Series |
RoHS Compliant | NA |
Current Transducer | Newark Electronics |
Transducers, Current Average Sensing, 5AAC, 1mADC, 60 HZ, Crompton | Crompton Instruments (TE Connectivity) 253-TAAU-LSFA-C6 | RS Americas |
Where can I find additional details, specifications and documents for a 253-TAAU-LSFA-C6?
Additional datasheets, footprints and schematics for 253-TAAU-LSFA-C6 are listed on our Part Details page. You can also find images and similar parts to 253-TAAU-LSFA-C6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 253-TAAU-LSFA-C6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 253-TAAU-LSFA-C6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 253-TAAU-LSFA-C6 fall under?
The 253-TAAU-LSFA-C6 is listed under Sensors & Transducers > Sensors > Current Sensors.
Can I view similar or alternative parts?
You can view similar parts to 253-TAAU-LSFA-C6 when available in the Current Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 253-TAAU-LSFA-C6 you can contact the distributor directly for product support, shipping queries etc.
Is the 253-TAAU-LSFA-C6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 253-TAAU-LSFA-C6 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 253-TAAU-LSFA-C6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 253-TAAU-LSFA-C6 often in real-time on the comparison pages.
What if I can't find stock of 253-TAAU-LSFA-C6?
You can fill out our help required form which you can use to request a quote for 253-TAAU-LSFA-C6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.