Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.30
|
2,815
in stock
|
Buy Now | |
Newark Electronics
from US$11.04
|
2,815
in stock
|
Buy Now | |
Rapid Electronics
from US$7.07
|
2,815
in stock
|
Buy Now | |
Chip One Stop
from US$6.96
|
2,815
in stock
|
Buy Now | |
TE Store
from US$24.29
|
563
in stock
|
Buy Now | |
Future Electronics
from US$10.00
|
-
|
Buy Now | |
Avnet America
from US$7.30
|
-
|
Buy Now | |
RS Americas
from US$8.84
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 2 |
Number of Positions | 50 |
Stackable | Yes |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 150µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Short Point, Square |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | 30µin |
コネクタの高さ | 5.03mm |
Connector Height | 5.03mm, .198in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 333VAC |
Housing Material | Polyester - GF |
Mating Entry Location | Top |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension. |
Packaging Quantity | 9 |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .115in, 2.92mm |
Operating Temperature Range | -65 – 105°C |
High Temperature Compatible | No |
Headers&wire Housings Rec 2X25P Vrt T/H |Amp Te Connectivity 2-534206-5 | Newark Electronics |
Headers&Wire Housings REC 2X25P VRT T/H | Rapid Electronics |
TE Connectivity - AMP PCB Conn 50 MODII VRT DR CE 100/115 | Distrelec |
50 MODII VRT DR CE 100/115 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 50 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 50 | PCB Header & Receptacle | Part Number: 2-534206-5 | Internal Number: 2-534206-5 | TE Connectivity | TE Store |
AMPMODU MOD II 50 Position Dual Row 2.54 mm Pitch Straight Receptacle | Future Electronics |
Conn Socket Strip SKT 50 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
VERT II DR CE REC ASY, 50 MODII VRT DR CE 100/115 | TE Connectivity 2-534206-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-534206-5?
Additional datasheets, footprints and schematics for 2-534206-5 are listed on our Part Details page. You can also find images and similar parts to 2-534206-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-534206-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-534206-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-534206-5 fall under?
The 2-534206-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-534206-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-534206-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-534206-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-534206-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2-534206-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-534206-5 often in real-time on the comparison pages.
What if I can't find stock of 2-534206-5?
You can fill out our help required form which you can use to request a quote for 2-534206-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.