Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
No stock
|
Buy Now | |
TE Store
from US$0.78
|
49,640
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
49,522
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
49,522
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,912
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now |
Sleeve Material | Copper |
---|---|
Sealant | No |
Sleeve Plating Material | Tin |
Contact Spring Plating Thickness | 30µin, .762µm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Socket Type | Discrete |
Contact Current Rating (Max) | 5A |
Contact Spring Plating Material | Gold |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Base Material | Beryllium Copper |
Wire Size | 28 – 25AWG, .081 – .162mm² |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Mating Pin Diameter Range | .013 – .02in, .33 – .51mm |
Hole Size (Recommended) | .041in, 1.04mm |
Socket Length | 4.52mm, .178in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Bag, Loose Piece |
Product Type | Contact |
Profile | Zero |
Wire/Cable Type | Discrete Wire |
Connector System | Cable-to-Board |
Sealable | No |
Sleeve Style | Closed Bottom |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
SOCKET,MIN-SPR SN-AU SER-1 Socket Length: 4.52 mm Socket Length: .178 in PCB Hole Diameter: .041 in PCB Hole Diameter: 1.04 mm Socket Sleeve Style: Closed Bottom Mini Spring Sockets: Closed Bottom & 3A | 4.52 mm .178" .041" 1.04 mm | Part Number: 2-5332095-4 | Internal Number: 2-5332095-4 | TE Connectivity | TE Store |
TE Connectivity - AMP Socket MIN-SPR SN-AU SER-1 | Distrelec |
Discrete Socket, Pc Board | Newark Electronics |
Series 1 Miniature PCB spring socket | RS |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MIN-SPR SN-AU SER-1, Pin Sockets | TE Connectivity 2-5332095-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-5332095-4?
Additional datasheets, footprints and schematics for 2-5332095-4 are listed on our Part Details page. You can also find images and similar parts to 2-5332095-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5332095-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5332095-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5332095-4 fall under?
The 2-5332095-4 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-5332095-4 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5332095-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5332095-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5332095-4 have stock available?
Authorised distributors including TE Store, Chip One Stop, Distrelec, Newark Electronics and RS have stock available or on a lead time for 2-5332095-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5332095-4 often in real-time on the comparison pages.
What if I can't find stock of 2-5332095-4?
You can fill out our help required form which you can use to request a quote for 2-5332095-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.