Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
163
in stock
|
Buy Now | |
TE Store
from US$0.81
|
26,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
13,650
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
13,650
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
1,099
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
1,099
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
element14
from US$1.06
|
-
|
Buy Now | |
Farnell
from US$0.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Material | Copper |
---|---|
Sleeve Plating Material | Tin |
Sealant | No |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Spring Plating Thickness | 30µin, .685µm |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 7.5A |
Contact Spring Plating Material | Gold |
Socket Type | Discrete |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Wire Size | .653mm², 19AWG |
Socket Length | .143in, 3.63mm |
Mating Pin Diameter Range | .94 – 1.02mm, .037 – .04in |
Hole Size (Recommended) | 1.83mm, .072in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Bag, Loose Piece |
Packaging Quantity | 2000 |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Profile | Zero |
Sealable | No |
Sleeve Style | Open Bottom |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
SOCKET,MIN-SPR W/H SN-AU SER-4 Socket Length: 3.63 mm Socket Length: .143 in PCB Hole Diameter: .072 in PCB Hole Diameter: 1.83 mm Socket Sleeve Style: Open Bottom Miniature Spring Sockets: Open Bottom & Beryllium Copper & 6.5A | 3.63 mm .143" .072" 1.83 mm | Part Number: 2-5332070-9 | Internal Number: 2-5332070-9 | TE Connectivity | TE Store |
No. Of Contacts:1Contacts | Newark Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
IC&Component Sockets SN-AU SERIES 4 W/H MINIATURE | Rapid Electronics |
TE Connectivity - AMP Socket MIN-SPR W/H SN-AU SER-4 | Distrelec |
3.63 mm Open Bottom Through Hole Gold Socket Contact | Future Electronics |
SOCKET, MIN-SPR W/H SN-AU SER-4, Pin Sockets | TE Connectivity 2-5332070-9 | RS Americas |
SOCKET,MIN-SPR W-H SN-AU SER-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | 4 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | 4 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 2-5332070-9?
Additional datasheets, footprints and schematics for 2-5332070-9 are listed on our Part Details page. You can also find images and similar parts to 2-5332070-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5332070-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5332070-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5332070-9 fall under?
The 2-5332070-9 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-5332070-9 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5332070-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5332070-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5332070-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Rapid Electronics and Distrelec have stock available or on a lead time for 2-5332070-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5332070-9 often in real-time on the comparison pages.
What if I can't find stock of 2-5332070-9?
You can fill out our help required form which you can use to request a quote for 2-5332070-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.