Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
4,575
in stock
|
Buy Now | |
element14
from US$0.30
|
77,476
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
72,581
in stock
|
Buy Now | |
Farnell
from US$0.30
|
71,101
in stock
|
Buy Now | |
TE Store
from US$0.57
|
39,381
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
8,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,000
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Plating Material | Tin |
Sleeve Material | Copper |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Current Rating (Max) | 5A |
Contact Spring Plating Thickness | 30µin, .762µm |
Socket Type | Discrete |
Contact Spring Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Type | Socket |
Socket Length | .138in, 3.51mm |
Hole Size (Recommended) | .052in, 1.32mm |
Mating Pin Diameter Range | .56 – .64mm, .022 – .025in |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Wire Size | 24 – 23AWG, .205 – .258mm² |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Bag, Loose Piece |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Discrete Wire |
Profile | Zero |
Product Type | Contact |
Sleeve Style | Closed Bottom |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
TERMINAL, DISCRETE SOCKET, 3.5MM | element14 |
Pcb Socket, 1Pos, 3.51Mm | Newark Electronics |
SOCKET,MIN-SPR SN-AU SER-2 Socket Length: 3.51 mm Socket Length: .138 in PCB Hole Diameter: .052 in PCB Hole Diameter: 1.32 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 4A | 3.51 mm .138" .052" 1.32 mm | Part Number: 2-5331272-7 | Internal Number: 2-5331272-7 | TE Connectivity | TE Store |
Socket pcb discrete closed Holtite | RS |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet Abacus |
Mini-Spring Series 3 Series, Discrete Socket, 23 - 24 AWG Wire Size | TE Connectivity 2-5331272-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | 2 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | 2 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Insulation | Non Insulated |
Length - Below Flange | 3.14mm |
Mounting Hole Dia | 1.32mm |
Overall Length | 3.5mm |
Terminal Plating | Gold |
Where can I find additional details, specifications and documents for a 2-5331272-7?
Additional datasheets, footprints and schematics for 2-5331272-7 are listed on our Part Details page. You can also find images and similar parts to 2-5331272-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5331272-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5331272-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5331272-7 fall under?
The 2-5331272-7 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-5331272-7 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5331272-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5331272-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5331272-7 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TE Store and TTI Europe have stock available or on a lead time for 2-5331272-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5331272-7 often in real-time on the comparison pages.
What if I can't find stock of 2-5331272-7?
You can fill out our help required form which you can use to request a quote for 2-5331272-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.