Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
Number of Dual Positions | 6 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 5A |
Height | 11.68mm, .46in |
Card Slot Depth | 7.49mm, .29in |
Housing Color | Green |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Glass Filled Polyester |
Panel Mount Feature | Without |
Mating Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
Comment | Intercontact Keying Plug Part Number 650025-2. |
Packaging Quantity | 300 |
Packaging Method | Tray |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Row-to-Row Spacing | .2in, 5.08mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .15in, 3.81mm |
Operating Temperature Range | -55 – 105°C |
CONN LOW PRO 6 POS 156X200C/L Connector System: Board-to-Board Number of Positions: 6 Centerline (Pitch): .156 in Centerline (Pitch): 3.96 mm Termination Method to Wire & Cable: Solder Eyelet Board-to-Board 6 .156" 3.96 mm | Standard Edge Connector | Part Number: 2-530666-1 | Internal Number: 2-530666-1 | .156" | TE Connectivity | TE Store |
Conn Low Pro 6 Pos 156X200C/L Rohs Compliant: No |Amp Te Connectivity 2-530666-1 | Newark Electronics |
Conn Card Edge SKT 12 POS 3.96mm Solder ST Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1973 | TE Connectivity 2-530666-1 | RS Americas |
CONN LOW PRO 6 POS 156X200C/L | Farnell |
Where can I find additional details, specifications and documents for a 2-530666-1?
Additional datasheets, footprints and schematics for 2-530666-1 are listed on our Part Details page. You can also find images and similar parts to 2-530666-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-530666-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-530666-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-530666-1 fall under?
The 2-530666-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-530666-1 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-530666-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-530666-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-530666-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-530666-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-530666-1 often in real-time on the comparison pages.
What if I can't find stock of 2-530666-1?
You can fill out our help required form which you can use to request a quote for 2-530666-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.