Status: | Unknown |
---|---|
Series: | 252 Series |
RoHS: | Unknown |
Prices starting from US$248.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$248.12
|
No stock
|
Buy Now |
Product Range | 252 Series |
---|---|
Contact Current | 5A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 120V |
Relay Terminals | Wire Leaded |
Contact Voltage VDC | 24V |
Product Range:252 Series | Newark Electronics |
Where can I find additional details, specifications and documents for a 252-PVUU-PQBX-C7-EB?
Additional datasheets, footprints and schematics for 252-PVUU-PQBX-C7-EB are listed on our Part Details page. You can also find images and similar parts to 252-PVUU-PQBX-C7-EB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 252-PVUU-PQBX-C7-EB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 252-PVUU-PQBX-C7-EB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 252-PVUU-PQBX-C7-EB fall under?
The 252-PVUU-PQBX-C7-EB is listed under Switches & Relays > Relays > Current Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to 252-PVUU-PQBX-C7-EB when available in the Current Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 252-PVUU-PQBX-C7-EB you can contact the distributor directly for product support, shipping queries etc.
Is the 252-PVUU-PQBX-C7-EB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 252-PVUU-PQBX-C7-EB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 252-PVUU-PQBX-C7-EB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 252-PVUU-PQBX-C7-EB often in real-time on the comparison pages.
What if I can't find stock of 252-PVUU-PQBX-C7-EB?
You can fill out our help required form which you can use to request a quote for 252-PVUU-PQBX-C7-EB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.