Status: | Unknown |
---|---|
Series: | 252 Series |
RoHS: | Unknown |
Product Range | 252 Series |
---|---|
Contact Current | 5A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Contact Voltage VDC | 24V |
Supply Voltage Max | 120VAC |
RoHS Compliant | NA |
Product Range:252 Series | Newark Electronics |
Protector Relays, Over Current, 5AAC, 60 Hz, Aux 120VAC, Crompton | Crompton Instruments (TE Connectivity) 252-PAOU-LSBX-C6-DG-D1-EA | RS Americas |
Where can I find additional details, specifications and documents for a 252PAOULSBXC6DGD1EA?
Additional datasheets, footprints and schematics for 252PAOULSBXC6DGD1EA are listed on our Part Details page. You can also find images and similar parts to 252PAOULSBXC6DGD1EA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 252PAOULSBXC6DGD1EA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 252PAOULSBXC6DGD1EA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 252PAOULSBXC6DGD1EA fall under?
The 252PAOULSBXC6DGD1EA is listed under Switches & Relays > Relays > Current Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to 252PAOULSBXC6DGD1EA when available in the Current Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 252PAOULSBXC6DGD1EA you can contact the distributor directly for product support, shipping queries etc.
Is the 252PAOULSBXC6DGD1EA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 252PAOULSBXC6DGD1EA have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 252PAOULSBXC6DGD1EA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 252PAOULSBXC6DGD1EA often in real-time on the comparison pages.
What if I can't find stock of 252PAOULSBXC6DGD1EA?
You can fill out our help required form which you can use to request a quote for 252PAOULSBXC6DGD1EA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.