Status: | Unknown |
---|---|
Series: | INTRA- Series |
RoHS: | Unknown |
Prices starting from US$4.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.60
|
26
in stock
|
Buy Now | |
RS
from US$7.95
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$7.17
|
26
in stock
|
Buy Now | |
element14
from US$8.04
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$8.40
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$8.29
|
12
in stock
|
Buy Now | |
Avnet America
from US$4.91
|
-
|
Buy Now | |
RS Americas
from US$10.25
|
-
|
Buy Now | |
TTI Europe
from US$6.66
|
-
|
Buy Now | |
Richardson RFPD
from US$7.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Convert From Coax Type | MCX |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | MCX |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Product Range | INTRA- Series |
MCX Jack to MCX Jack Adapter 50 Ohm Stra | RS |
Bulkhead Adapter, Mcx Jack-Mcx Jack | Newark Electronics |
BULKHEAD ADAPTER, MCX JACK-MCX JACK | element14 |
RF Adapters-In Series MCX JACK JACK BULK HEAD | Rapid Electronics |
Conn MCX Adapter RCP/RCP 0Hz to 6GHz 50Ohm ST Panel Mount Gold | Avnet America |
MCX-MCX, Panel Mount, Cable And Panel Mount | Amphenol Commercial (Amphenol CS) 252171 | RS Americas |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 252171?
Additional datasheets, footprints and schematics for 252171 are listed on our Part Details page. You can also find images and similar parts to 252171 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 252171 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 252171 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 252171 fall under?
The 252171 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 252171 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 252171 you can contact the distributor directly for product support, shipping queries etc.
Is the 252171 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 252171 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 252171.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 252171 often in real-time on the comparison pages.
What if I can't find stock of 252171?
You can fill out our help required form which you can use to request a quote for 252171 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.