Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conduit Component Type | Reducer |
---|---|
Converts From | - |
Converts To | - |
Conduit Material | Brass |
For Use With | Malleable Conduit Boxes |
Product Range | - |
Accessory Type | Reducer |
Body Material | Brass |
External Diameter | 25mm |
Material | Brass |
Reducing Diameter | 20mm |
SVHC | No SVHC (07-Jul-2017) |
Thread Size | M25 to M20 |
Reducer, 25-20Mm, Galvanised, Pk5 | Newark Electronics |
REDUCER, 25-20MM, GALVANISED, PK5 | element14 |
Where can I find additional details, specifications and documents for a 2520GR?
Additional datasheets, footprints and schematics for 2520GR are listed on our Part Details page. You can also find images and similar parts to 2520GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2520GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2520GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2520GR fall under?
The 2520GR is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 2520GR when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2520GR you can contact the distributor directly for product support, shipping queries etc.
Is the 2520GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2520GR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2520GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2520GR often in real-time on the comparison pages.
What if I can't find stock of 2520GR?
You can fill out our help required form which you can use to request a quote for 2520GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.