Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 038-3991-00 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
4,940
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
232,875
in stock
|
Buy Now | |
TE Store
from US$0.19
|
182,457
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
148,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
38,812
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
37,800
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
37,800
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
10,800
in stock
|
Buy Now | |
element14
from US$0.18
|
8,203
in stock
|
Buy Now | |
Farnell
from US$0.29
|
8,203
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
5,390
in stock
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | Yes |
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Barrel Type | Closed |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | .06 – .135in, 1.52 – 3.43mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 4.75mm, .187in |
Overall Length | .855in, 21.75mm |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Quantity | 2700 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Wire Stop | Yes |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | Yes |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 ULTRA-FAST PLUS 22-18 TPBR | Heilind Electronics |
ULTRA-FAST 187 ASY REC 22-18 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 22 – 18 AWG .32 – .82 mm² 4.75 mm | Quick Disconnect | Part Number: 2-520401-2 | Internal Number: 2-520401-2 | Alias Number: 038-3991-00 | TE Connectivity | TE Store |
2-520401-2 Rohs Compliant: Yes |Amp Te Connectivity 2-520401-2 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG RCP 21.7mm 8.53mm Tin Strip | Avnet America |
Ultra Fast 22-18 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
TERMINAL, FEMALE DISCONNECT, 0.187IN RED | element14 |
Connector Receptacle, 187, 22-18AWG, UltraFast Plus Series | TE Connectivity 2-520401-2 | RS Americas |
Receptacle terminal, Ultra-Fast Plus 187 | RS |
Terminals 187 ULTRA-FAST PLUS Reel of 2700 | Sager |
187 ULTRA-FAST PLUS 22-18 TPBR | Power and Signal Group |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Ultra-Fast Plus FASTON Series |
RoHS: | Unknown |
Product Range | Ultra-Fast Plus FASTON Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 2-520401-2?
Additional datasheets, footprints and schematics for 2-520401-2 are listed on our Part Details page. You can also find images and similar parts to 2-520401-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-520401-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-520401-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-520401-2 fall under?
The 2-520401-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-520401-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-520401-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-520401-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-520401-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Chip One Stop, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2-520401-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-520401-2 often in real-time on the comparison pages.
What if I can't find stock of 2-520401-2?
You can fill out our help required form which you can use to request a quote for 2-520401-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.