Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Variable Transformer, 3 Phase Wye Input, 10Ao, 0-480Vo, 8.3Kva, Open, Panel Mt Rohs Compliant: Yes |Staco Energy Products 2520-3 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 4.5 |
---|---|
Meter Function | DC Voltage |
Meter Range | -1.9999V to +1.9999V |
Digit Height | 14mm |
Panel Cutout Height | 22.2mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | 4.75VDC |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 2520-3?
Additional datasheets, footprints and schematics for 2520-3 are listed on our Part Details page. You can also find images and similar parts to 2520-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2520-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2520-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2520-3 fall under?
The 2520-3 is listed under Transformers > More Transformers.
Can I view similar or alternative parts?
You can view similar parts to 2520-3 when available in the More Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2520-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2520-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2520-3 have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for 2520-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2520-3 often in real-time on the comparison pages.
What if I can't find stock of 2520-3?
You can fill out our help required form which you can use to request a quote for 2520-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.