Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | Wire Leaded |
---|---|
Mounting Hole Dia | 4.9mm |
Current Rating | 70mA |
Supply Voltage | 5V |
Bulb Size | T-1 (3mm) |
Colour | Green |
RoHS Compliant | No |
Indicator Panel Mount Incandescent Mnt-Sz 0.193" Washer & Nut Green 5V Leads | Dialight 252-9951-0972 | RS Americas |
Lamp, Indicator, Incandescent, T-1, Green | Newark Electronics |
Panel Mount Indicator Lamps SUB MIN INCAND IND | Sager |
Where can I find additional details, specifications and documents for a 252-9951-0972?
Additional datasheets, footprints and schematics for 252-9951-0972 are listed on our Part Details page. You can also find images and similar parts to 252-9951-0972 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 252-9951-0972 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 252-9951-0972 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 252-9951-0972 fall under?
The 252-9951-0972 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to 252-9951-0972 when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 252-9951-0972 you can contact the distributor directly for product support, shipping queries etc.
Is the 252-9951-0972 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 252-9951-0972 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for 252-9951-0972.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 252-9951-0972 often in real-time on the comparison pages.
What if I can't find stock of 252-9951-0972?
You can fill out our help required form which you can use to request a quote for 252-9951-0972 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.