Status: | Unknown |
---|---|
Series: | S Series |
RoHS: | Compliant |
No distributors results available
Capacitance | 10pF |
---|---|
Voltage Rating | 250V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 2% |
Dielectric Characteristic | C0G / NP0 |
Product Range | S Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 251R14S100GV4Y?
Additional datasheets, footprints and schematics for 251R14S100GV4Y are listed on our Part Details page. You can also find images and similar parts to 251R14S100GV4Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 251R14S100GV4Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 251R14S100GV4Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 251R14S100GV4Y fall under?
The 251R14S100GV4Y is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 251R14S100GV4Y when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 251R14S100GV4Y you can contact the distributor directly for product support, shipping queries etc.
Is the 251R14S100GV4Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 251R14S100GV4Y have stock available?
There is no stock from authorised distributors for 251R14S100GV4Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 251R14S100GV4Y often in real-time on the comparison pages.
What if I can't find stock of 251R14S100GV4Y?
You can fill out our help required form which you can use to request a quote for 251R14S100GV4Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.