Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
No. of Contacts | 100Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Solder |
Product Range | CHAMP Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Solder |
Pitch Spacing | 1.27mm |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Compliant |
No. of Contacts | 100Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Solder |
Product Range | CHAMP Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Wire-Board Connector, Receptacle, 100 Position, 1.27Mm | Newark Electronics |
CONNECTOR, FEMALE, 100WAY. | element14 |
Conn SCSI RCP 100 POS 2.54mm Solder RA Thru-Hole 100 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 2-5178238-9?
Additional datasheets, footprints and schematics for 2-5178238-9 are listed on our Part Details page. You can also find images and similar parts to 2-5178238-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5178238-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5178238-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5178238-9 fall under?
The 2-5178238-9 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5178238-9 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5178238-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5178238-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5178238-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2-5178238-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5178238-9 often in real-time on the comparison pages.
What if I can't find stock of 2-5178238-9?
You can fill out our help required form which you can use to request a quote for 2-5178238-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.