Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Compliant |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Connector Type | Wire to Board |
Contact Termination Type | Through Hole |
Product Range | CHAMP Series |
Connector Mounting | PCB Mount |
No. of Rows | 2Rows |
RoHS Compliant | Yes |
Wire-Board Connector, Rcpt 50Pos 1.27Mm | Newark Electronics |
Conn SCSI RCP 50 POS 2.54mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 2-5178238-7?
Additional datasheets, footprints and schematics for 2-5178238-7 are listed on our Part Details page. You can also find images and similar parts to 2-5178238-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5178238-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5178238-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5178238-7 fall under?
The 2-5178238-7 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5178238-7 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5178238-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5178238-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2-5178238-7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 2-5178238-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5178238-7 often in real-time on the comparison pages.
What if I can't find stock of 2-5178238-7?
You can fill out our help required form which you can use to request a quote for 2-5178238-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.