Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Compliant |
Prices starting from US$8.34
No. of Contacts | 26Contacts |
---|---|
Gender | Receptacle |
Connector Type | Wire to Board |
Contact Termination Type | Through Hole |
Product Range | CHAMP Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
No. of Rows | 1Rows |
RoHS Compliant | Yes |
R.a. Recpt 26P Series Ii Boardlock |Amp Te Connectivity 2-5178238-4 | Newark Electronics |
Conn SCSI RCP 26 POS 2.54mm Solder RA Thru-Hole 26 Terminal 1 Port | Avnet America |
26 Positions Dual Row Right Angle Through Hole Receptacle Connector | Future Electronics |
CHAMP.050 REC ASS'Y 26P PB-FRE | TE Connectivity 2-5178238-4 | RS Americas |
CHAMP.050 REC ASS'Y 26P PB-FRE | Boersig |
Where can I find additional details, specifications and documents for a 2-5178238-4.?
Additional datasheets, footprints and schematics for 2-5178238-4. are listed on our Part Details page. You can also find images and similar parts to 2-5178238-4. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5178238-4. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5178238-4. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5178238-4. fall under?
The 2-5178238-4. is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5178238-4. when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5178238-4. you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5178238-4. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2-5178238-4. have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for 2-5178238-4..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5178238-4. often in real-time on the comparison pages.
What if I can't find stock of 2-5178238-4.?
You can fill out our help required form which you can use to request a quote for 2-5178238-4. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.