Status: | Unknown |
---|---|
Series: | Champ 0.050 Series |
RoHS: | Unknown |
Prices starting from US$6.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.67
|
2,541
in stock
|
Buy Now | |
Chip One Stop
from US$8.84
|
1,080
in stock
|
Buy Now | |
Avnet America
-
|
2,541
in stock
|
Buy Now | |
RS Americas
from US$12.56
|
-
|
Buy Now | |
element14
from US$10.88
|
-
|
Buy Now | |
Avnet Asia
from US$6.61
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
No. of Contacts | 14Contacts |
---|---|
Gender | Receptacle |
Connector Type | Wire to Board |
Contact Termination Type | Through Hole |
Product Range | Champ 0.050 Series |
Connector Mounting | PCB Mount |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
NO. OF CONTACTS | 14CONTACTS |
---|---|
GENDER | RECEPTACLE |
CONNECTOR TYPE | WIRE TO BOARD |
CONTACT TERMINATION TYPE | THROUGH HOLE |
PRODUCT RANGE | CHAMP 0.050 SERIES |
CONNECTOR MOUNTING | PCB MOUNT |
RoHS Compliant | YES |
Wire-Board Connector, Receptacle 14 Position 1.27Mm | Newark Electronics |
Conn SCSI RCP 14 POS 2.54mm Solder RA Thru-Hole 14 Terminal 1 Port | Avnet America |
CHAMP.050 REC ASS'Y 14P PB-FRE | TE Connectivity 2-5178238-1 | RS Americas |
WIRE-BOARD CONNECTOR, RCPT 14POS 1.27MM | element14 |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 2-5178238-1?
Additional datasheets, footprints and schematics for 2-5178238-1 are listed on our Part Details page. You can also find images and similar parts to 2-5178238-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5178238-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5178238-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5178238-1 fall under?
The 2-5178238-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5178238-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5178238-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5178238-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5178238-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for 2-5178238-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5178238-1 often in real-time on the comparison pages.
What if I can't find stock of 2-5178238-1?
You can fill out our help required form which you can use to request a quote for 2-5178238-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.