Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Frame Plating Material | Nickel |
---|---|
Shield Plating Material | Nickel over Copper |
Color | Black |
Shell Material | Steel |
Shell Plating Material | Nickel |
Shield Material | Steel |
Number of Positions | 100 |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A, .5A |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.6mm, .062 – .093in |
Panel Thickness | 2.01mm, .079in |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 2.8mm |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Mating Connector Lock | With |
Mounting Angle | Vertical |
PCB Mounting Style | Through Hole |
Mating Connector Lock Type | Bail Lock |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Mating Retention | With |
Circuit Application | Signal |
Packaging Quantity | 5 |
Packaging Method | Tube |
Profile | Standard |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Shell Type | Full Metal Shell |
Row-to-Row Spacing | .05 |
Connector System | Cable-to-Board |
Frame Material | Die Cast Zinc |
Product Type | Connector |
Termination Post Length | .122in, 3.1mm |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Housing Material Temperature | Standard |
Champ 050-2 Rec Assy V 100P |Amp Te Connectivity 2-5175887-9 | Newark Electronics |
Conn SCSI RCP 100 POS 2.54mm Solder ST Thru-Hole 100 Terminal 1 Port | Avnet America |
CHAMP 050-2 REC ASSY V 100P, PCB D-Sub Connectors | TE Connectivity 2-5175887-9 | RS Americas |
Special Order: CHAMP 050-2 REC ASSY V 100P Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 100 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 100 1.27 mm | Champ D-Sub Receptacle Assembly: Vertical & 1.27Mm | Part Number: 2-5175887-9 | Internal Number: 2-5175887-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-5175887-9?
Additional datasheets, footprints and schematics for 2-5175887-9 are listed on our Part Details page. You can also find images and similar parts to 2-5175887-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5175887-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5175887-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5175887-9 fall under?
The 2-5175887-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5175887-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5175887-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5175887-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5175887-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 2-5175887-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5175887-9 often in real-time on the comparison pages.
What if I can't find stock of 2-5175887-9?
You can fill out our help required form which you can use to request a quote for 2-5175887-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.