Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Actuator Color | Red |
---|---|
Number of Positions | 29 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 29 |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Thickness | 98.42µin |
Contact Mating Area Plating Material | Tin |
Auto-Insertable | No |
Contact Base Material | Phosphor Bronze |
Height | .334in, 8.5mm |
Length | 76.2mm, 2.999in |
Housing Material | Nylon - GF |
Housing Color | Natural |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | Soldering in "off" position only |
Packaging Quantity | 50 |
Packaging Method | Box & Carton |
Sealed | No |
Switch Type | DIP |
Actuator Style | Slide |
Product Type | Switch |
Termination Post Length | 3.2mm, .1259in |
Operating Temperature Range | -25 – 70°C |
Where can I find additional details, specifications and documents for a 2-5161390-9?
Additional datasheets, footprints and schematics for 2-5161390-9 are listed on our Part Details page. You can also find images and similar parts to 2-5161390-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5161390-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5161390-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5161390-9 fall under?
The 2-5161390-9 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-5161390-9 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5161390-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5161390-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5161390-9 have stock available?
There is no stock from authorised distributors for 2-5161390-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5161390-9 often in real-time on the comparison pages.
What if I can't find stock of 2-5161390-9?
You can fill out our help required form which you can use to request a quote for 2-5161390-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.